Home // Products // Microcontroller // Legacy Microcontroller // Legacy 8-bit / 16-bit Microcontroller // PSOC™ 3 // CY8C36xxx // CY8C3665LTI-044
Multifunction Peripheral, CMOS
8051 PSOC® 3 CY8C36xx Microcontroller IC 8-Bit 67MHz 32KB (32K x 8) FLASH 68-QFN (8x8)
IC MCU 8BIT 32KB FLASH 68QFN Product overview: CY8C3665LTI-044 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C3665LTI-044 can be used for catalog matching and distributor lookup.
8051 PSOC® 3 CY8C36xx Microcontroller IC 8-Bit 67MHz 32KB (32K x 8) FLASH 68-QFN (8x8)
IC MCU 8BIT 32KB FLASH 68QFN
| Infineon Technologies AG | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C3665LTI-044 | CY8C3665LTI-044 | 448-CY8C3665LTI-044-ND | 685-CY8C3665LTI-044 | CY8C3665LTI-044 | CY8C3665LTI-044 |
| Product Name | Legacy Legacy 8-bit / 16-bit PSOC™ 3 - CY8C36xxx - CY8C3665LTI-044 | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 16 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | active and preferred | Active | Active | |||
| Features | DMA; PWM; LCD Driver | |||||
| Number | 1 | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB |