8051 PSOC® 3 CY8C34xx Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-SSOP
8051 PSOC® 3 CY8C34xx Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-SSOP
IC MCU 8BIT 64KB FLASH 48SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C3446PVE-102-ND | CY8C3446PVE-102 | CY8C3446PVE-102 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 50 MHz | 50 MHz | |
| Bits | 8 Bit; Other; A/D 16x12b; D/A 2x8b | ||
| RAM | 8 KB | 8 KB | |
| ROM | 64 KB |