8051 PSOC® 3 CY8C34xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
8051 PSOC® 3 CY8C34xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C3445AXE-104-ND | CY8C3445AXE-104 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 50 MHz | 50 MHz |
| Bits | 8 Bit; Other; A/D 16x12b; D/A 2x8b | |
| RAM | 4 KB | 4 KB |
| ROM | 32 KB |