IC MCU 8BIT 64KB FLASH 48QFN Product overview: CY8C3246LTI-125 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C3246LTI-125 can be used for catalog matching and distributor lookup.
Multifunction Peripheral, CMOS
8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
MCU, 8BIT, 8051/C-M3, 50MHZ, QFN-48; Product Range:PSOC 3 Family CY8C32xx Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; EmbeddedRoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 48QFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY8C3246LTI-125 | CY8C3246LTI-125 | 448-CY8C3246LTI-125-ND | CY8C3246LTI-125 | 99Y9310 | CY8C3246LTI-125 |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Mcu, 8Bit, 8051/c-M3, 50Mhz, Qfn-48; Product Range Cypress Infineon Technologies | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.71 to 5.5 volts | 1.71 to 5.5 volts | 1.71 to 5.5 volts | |||
| Serial Interface | I2C/SPI/UART/USB | SPI; UART; USART; USB |