Infineon Technologies AG Microcontrollers CY8C3245LTI-164

Description
8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY8C3245LTI-164-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY8C3245LTI-164-ND
Microcontrollers CY8C3245LTI-164-ND
8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - CY8C3245LTI-164 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C3245LTI-164
Embedded - Microcontrollers CY8C3245LTI-164
IC MCU 8BIT 32KB FLASH 48QFN

IC MCU 8BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - CY8C3245LTI-164 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C3245LTI-164
Microcontrollers CY8C3245LTI-164
8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C3245LTI-164-ND CY8C3245LTI-164 CY8C3245LTI-164
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz
Bits 8 Bit; Other; A/D 16x12b; D/A 1x8b
RAM 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details