Home // Products // Microcontroller // Legacy Microcontroller // Legacy 8-bit / 16-bit Microcontroller // PSOC™ 3 // CY8C32xxx // CY8C3245AXI-158
8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 100TQFP Product overview: CY8C3245AXI-158 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C3245AXI-158 can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PSOC3, 50MHZ, TQFP-100; Product Range:PSoC 3 Family CY8C32xx Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes
MCU, 8BIT, 8051/C-M3, 50MHZ, TQFP-100; Product Range:PSOC 3 Family CY8C32xx Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:100Pins; MCU Case Style:TQFP; No. of I/O s:62I/O s; RoHS Compliant: Yes
8051 PSOC® 3 CY8C32xx Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C3245AXI-158 | 448-CY8C3245AXI-158-ND | 685-CY8C3245AXI-158 | 32T2609 | 99Y9307 | CY8C3245AXI-158 |
| Product Name | Legacy Legacy 8-bit / 16-bit PSOC™ 3 - CY8C32xxx - CY8C3245AXI-158 | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Psoc3, 50Mhz, Tqfp-100; Product Range Cypress Infineon Technologies | Mcu, 8Bit, 8051/c-M3, 50Mhz, Tqfp-100; Product Range Cypress Infineon Technologies | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | active and preferred | Active | ||||
| Features | DMA; PWM; LCD Driver | |||||
| Number | 1 | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB |