Infineon Technologies AG Microcontrollers CY8C26443-24PVIT

Description
M8C PSOC®1 CY8C26xxx Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP
Request a Quote Datasheet
Description
M8C PSOC®1 CY8C26xxx Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY8C26443-24PVIT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY8C26443-24PVIT-ND
Microcontrollers CY8C26443-24PVIT-ND
M8C PSOC®1 CY8C26xxx Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP

M8C PSOC®1 CY8C26xxx Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - CY8C26443-24PVIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C26443-24PVIT
Microcontrollers CY8C26443-24PVIT
M8C PSOC®1 CY8C26xxx Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP

M8C PSOC®1 CY8C26xxx Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Microcontrollers - CY8C26443-24PVIT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C26443-24PVIT
Embedded - Microcontrollers CY8C26443-24PVIT
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C26443-24PVIT-ND CY8C26443-24PVIT CY8C26443-24PVIT
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 1x8b, 1x11b, 1x12b; D/A 1x9b
RAM 0.2560 KB 0.2560 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - 5962-87518013A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers