IC MCU 8BIT 2KB FLASH 20SSOP Product overview: CY8C22213-24PVIT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C22213-24PVIT
IC MCU 8BIT 2KB FLASH 20SSOP
M8C PSOC®1 CY8C22xxx Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-SSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY8C22213-24PVIT | CY8C22213-24PVIT | CY8C22213-24PVIT |
| Product Name | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 0.2560 KB | |
| Package Type | Other; Reel - TR | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |