M8C PSOC®1 CY8C21xxx Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 32-QFN (5x5)
M8C PSOC®1 CY8C21xxx Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 8KB FLASH 32QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8C21634-24LTXI-ND | CY8C21634-24LTXI | CY8C21634-24LTXI |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 24 MHz | 24 MHz | |
| Bits | 8 Bit | ||
| RAM | 0.5120 KB | 0.5120 KB | |
| ROM | 8 KB |