IC CAPSENCE 16K FLASH 16SOIC Product overview: CY8C20247-24SXI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY8C20247-24SXI can be used for catalog matching and distributor lookup.
IC CAPSENCE 16K FLASH 16SOIC
IC CAPSENCE 16K FLASH 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-CY8C20247-24SXI | CY8C20247-24SXI-ND | CY8C20247-24SXI |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 2 KB | 2 KB | 2 KB |
| Serial Interface | I2C, SPI | SPI | I²C; SPI; I²C, SPI |
| Package Type | Other; Tube | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| ROM Type | Flash |