Infineon Technologies AG Memory CY7S1061GE30-10BVM

Description
SRAM - Synchronous, SDR Memory IC 16Mb (1M x 16) Parallel 10ns 48-VFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 16Mb (1M x 16) Parallel 10ns 48-VFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY7S1061GE30-10BVM-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 16Mb (1M x 16) Parallel 10ns 48-VFBGA (6x8)

SRAM - Synchronous, SDR Memory IC 16Mb (1M x 16) Parallel 10ns 48-VFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7S1061GE30-10BVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7S1061GE30-10BVM
Memory IC and Storage Component 774-CY7S1061GE30-10BVM
IC SRAM 16MBIT PARALLEL 48VFBGA Product overview: CY7S1061GE30-10BVM from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7S1061GE30-10B VM can be used for catalog matching and distributor lookup.

IC SRAM 16MBIT PARALLEL 48VFBGA Product overview: CY7S1061GE30-10BVM from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7S1061GE30-10BVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1347856-CY7S1061GE30-10BVM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1347856-CY7S1061GE30-10BVM
Integrated Circuits (ICs) - Memory - Memory 1347856-CY7S1061GE30-10BVM
Win Source Part Number: 1347856-CY7S1061GE30 -10BVM Category: Integrated Circuits (ICs) - Memory - Memory Package: Tray Standard Package: 2,400 Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 16Mbit Access Time: 10 ns Voltage - Supply: 2.2V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-VFBGA Supplier Device Package: 48-VFBGA (6x8) Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Infineon Technologies Base Product Number: CY7S1061 RoHS Status: RoHS non-compliant Memory Organization: 1M x 16

Win Source Part Number: 1347856-CY7S1061GE30-10BVM
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 2,400
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 16Mbit
Access Time: 10 ns
Voltage - Supply: 2.2V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 48-VFBGA
Supplier Device Package: 48-VFBGA (6x8)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Infineon Technologies
Base Product Number: CY7S1061
RoHS Status: RoHS non-compliant
Memory Organization: 1M x 16

Buy Now Datasheet
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site Datasheet
Memory - CY7S1061GE30-10BVM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 16Mbit Parallel 10 ns 48-VFBGA (6x8)

SRAM - Synchronous, SDR Memory IC 16Mbit Parallel 10 ns 48-VFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY7S1061GE30-10BVM-ND 774-CY7S1061GE30-10BVM 1347856-CY7S1061GE30-10BVM CY7S1061GE30-10BVM CY7S1061GE30-10BVM
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-VFBGA BGA; 48-VFBGA
Supply Voltage 2.2V ~ 3.6V -3.3V; 2.2 2.2V ~ 3.6V 3.6V; 2.2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8928919956-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details