The CY7S1049G30-10VXIT is a 4-Mbit (512K words vó 8-bit) asynchronous static RAM (SRAM) from Win Source Electronics, designed for high-performance applications. It features a fast access time of 10 ns and operates within a voltage range of 2.2V to 3.6V. The device is optimized for low power consumption, with a typical active current of 38 mA and a standby current of 6 mA. It also includes a Deep-Sleep mode that reduces current to as low as 15 µA, making it suitable for battery-powered applications. The memory incorporates embedded Error Correcting Code (ECC) for single-bit error correction, enhancing data integrity. The CY7S1049G30-10VXIT is available in a 36-pin molded SOJ package and is rated for an operating temperature range of -40°C to 85°C. This SRAM is ideal for applications requiring reliable, high-speed memory with low power consumption.
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: CY7S1049G30-10VXIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7S1049G30-10VX
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ
Win Source Part Number: 1347961-CY7S1049G30-
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 500
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mbit
Access Time: 10 ns
Voltage - Supply: 2.2V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 36-BSOJ (0.400", 10.16mm Width)
Supplier Device Package: 36-SOJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Infineon Technologies
Base Product Number: CY7S1049
Memory Organization: 512K x 8
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7S1049G30-10VXIT | 448-CY7S1049G30-10VXITTR-ND | 1347961-CY7S1049G30-10VXIT | CY7S1049G30-10VXIT | CY7S1049G30-10VXIT |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Number of Words | 512 k |