IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: CY7S1041GE30-10BVXIT
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-VFBGA (6x8)
Win Source Part Number: 1347812-CY7S1041GE30
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 2,000
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mbit
Access Time: 10 ns
Voltage - Supply: 2.2V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 48-VFBGA
Supplier Device Package: 48-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Infineon Technologies
Base Product Number: CY7S1041
Memory Organization: 256K x 16
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-VFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7S1041GE30-10BVXIT | 448-CY7S1041GE30-10BVXITTR-ND | 1347812-CY7S1041GE30-10BVXIT | CY7S1041GE30-10BVXIT | CY7S1041GE30-10BVXIT |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Number of Words | 256 k |