Infineon Technologies AG Embedded Microcontroller MCU CY7C68013A-56LTXCT

Description
IC MCU USB PHERIPH FX2LP 56VQFN Product overview: CY7C68013A-56LTXCT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C68013A-56LTX CT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU USB PHERIPH FX2LP 56VQFN Product overview: CY7C68013A-56LTXCT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C68013A-56LTX CT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C68013A-56LTXCT is a high-speed USB microcontroller from the EZ-USB FX2LP family, designed for applications requiring USB connectivity. It operates at 3.3 V with 5 V tolerant inputs and features a single-chip integrated USB 2.0 transceiver, smart SIE, and an enhanced 8051 microprocessor. The device supports both master and slave operations and includes an integrated I²C controller, four programmable endpoints, and 16 KB of on-chip RAM. This microcontroller is suitable for non-battery-powered applications, with a typical suspend current of 300 µA. It is available in a 56-pin QFN package, providing 24 general-purpose input/output (GPIO) pins. The CY7C68013A-56LTXCT is ideal for projects that require efficient USB interfacing and low power consumption, making it a viable option for engineers looking to integrate USB functionality into their designs.

Datasheet Summary
Powered by GS/AI

The CY7C68013A-56LTXCT is a high-speed USB microcontroller from the EZ-USB FX2LP family, designed for applications requiring USB connectivity. It operates at 3.3 V with 5 V tolerant inputs and features a single-chip integrated USB 2.0 transceiver, smart SIE, and an enhanced 8051 microprocessor. The device supports both master and slave operations and includes an integrated I²C controller, four programmable endpoints, and 16 KB of on-chip RAM. This microcontroller is suitable for non-battery-powered applications, with a typical suspend current of 300 µA. It is available in a 56-pin QFN package, providing 24 general-purpose input/output (GPIO) pins. The CY7C68013A-56LTXCT is ideal for projects that require efficient USB interfacing and low power consumption, making it a viable option for engineers looking to integrate USB functionality into their designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 769-CY7C68013A-56LTXCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-CY7C68013A-56LTXCT
Embedded Microcontroller MCU 769-CY7C68013A-56LTXCT
IC MCU USB PHERIPH FX2LP 56VQFN Product overview: CY7C68013A-56LTXCT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C68013A-56LTX CT can be used for catalog matching and distributor lookup.

IC MCU USB PHERIPH FX2LP 56VQFN Product overview: CY7C68013A-56LTXCT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C68013A-56LTXCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - 448-CY7C68013A-56LTXCTTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
448-CY7C68013A-56LTXCTTR-ND
Application Specific Microcontrollers 448-CY7C68013A-56LTXCTTR-ND
IC MCU USB PHERIPH FX2LP 56VQFN

IC MCU USB PHERIPH FX2LP 56VQFN

Buy Now Datasheet
Application Specific Microcontrollers - 448-CY7C68013A-56LTXCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
448-CY7C68013A-56LTXCT-ND
Application Specific Microcontrollers 448-CY7C68013A-56LTXCT-ND
IC MCU USB PHERIPH FX2LP 56VQFN

IC MCU USB PHERIPH FX2LP 56VQFN

Buy Now Datasheet
Application Specific Microcontrollers - 448-CY7C68013A-56LTXCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
448-CY7C68013A-56LTXCTDKR-ND
Application Specific Microcontrollers 448-CY7C68013A-56LTXCTDKR-ND
IC MCU USB PHERIPH FX2LP 56VQFN

IC MCU USB PHERIPH FX2LP 56VQFN

Buy Now Datasheet
Application Specific Microcontrollers - CY7C68013A-56LTXCT - ODG (Origin Data Global)
Shenzhen, China
Application Specific Microcontrollers
CY7C68013A-56LTXCT
Application Specific Microcontrollers CY7C68013A-56LTXCT
IC MCU USB PHERIPH FX2LP 56VQFN

IC MCU USB PHERIPH FX2LP 56VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - CY7C68013A-56LTXCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CY7C68013A-56LTXCT
Embedded - Microcontrollers - Application Specific CY7C68013A-56LTXCT
IC MCU USB PHERIPH FX2LP 56VQFN

IC MCU USB PHERIPH FX2LP 56VQFN

Supplier's Site Datasheet
Application Specific Microcontrollers - CY7C68013A-56LTXCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CY7C68013A-56LTXCT
Application Specific Microcontrollers CY7C68013A-56LTXCT
IC MCU USB PHERIPH FX2LP 56VQFN

IC MCU USB PHERIPH FX2LP 56VQFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-CY7C68013A-56LTXCT 448-CY7C68013A-56LTXCTTR-ND CY7C68013A-56LTXCT CY7C68013A-56LTXCT CY7C68013A-56LTXCT
Product Name Embedded Microcontroller MCU Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
RAM 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Serial Interface Parallel USART; USB I²C; USART; USB; I²C, USB, USART I²C; USART; USB; I²C, USB, USART
Package Type Other; Tape & Reel (TR) Other; 56-VFQFN Exposed Pad Other; 56-VFQFN Exposed Pad Other; 56-VFQFN Exposed Pad
Pin Count 56 56
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details