IC MCU USB PERIPH HI SPD 128LQFP
CY7C68013A - EZ-USB FX2LP USB Microcontroller, High-Speed USB Peripheral Controller
IC MCU USB PERIPH HI SPD 128LQFP Product overview: CY7C68013A-128AXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C68013A-128AX
IC MCU USB PERIPH HI SPD 128LQFP
IC MCU USB PERIPH HI SPD 128LQFP
MCU, 8BIT, 8051, 48MHZ, TQFP-128; Product Range:EZ-USB Family FX2LP Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:16KB; RAM Memory Size:256Byte; CPU Speed:48MHz; No. of I/O s:40I/O s; MCU Case RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128; Product Range:EZ-USB Family FX2LP Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:16KB; RAM Memory Size:256Byte; CPU Speed:48MHz; No. of Bits:8bitRoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY7C68013A-128AXC-ND | CY7C68013A-128AXC | 769-CY7C68013A-128AXC | CY7C68013A-128AXC | CY7C68013A-128AXC | 23M5558 | 19M7108 |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Mcu, 8Bit, 8051, 48Mhz, Tqfp-128; Product Range Cypress Infineon Technologies | Microcontroller Mcu, 8 Bit, 8051, 48Mhz, Tqfp-128; Product Range Cypress Infineon Technologies | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 0.2560 KB | 0.2560 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Serial Interface | USART; USB | USB | Parallel | I²C; USART; USB; I²C, USB, USART | I²C; USART; USB; I²C, USB, USART | ||
| Package Type | LFQP; Other; 128-LQFP | QFP; TQFP; Other; PG-TQFP-128 | Other; Tray | QFP; Other; 128-LQFP | QFP; Other; 128-LQFP |