IC MCU 8K USB HUB 4 PORT 56VQFN
IC MCU 8K USB HUB 4 PORT 56VQFN Product overview: CY7C66113C-LFXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C66113C-LFXC can be used for catalog matching and distributor lookup.
IC MCU 8K USB HUB 4 PORT 56VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY7C66113C-LFXC-ND | 769-CY7C66113C-LFXC | CY7C66113C-LFXC |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB |
| ROM Type | OTP | ||
| Supply Voltage | 4 to 5.25 volts | 4 to 5.25 volts | |
| Serial Interface | USB | I2C, USB, HAPI | I²C; USB; I²C, USB, HAPI |
| Package Type | Other; 56-VFQFN Exposed Pad | Other; Tray | Other; 56-VFQFN Exposed Pad |