IC MCU 8K FULL SPEED USB 28-SOIC Product overview: CY7C65113C-SXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SOIC, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C65113C-SXC can be used for catalog matching and distributor lookup.
IC MCU 8K FULL SPEED USB 28-SOIC
IC MCU 8K FULL SPEED USB 28-SOIC
IC MCU 8K FULL SPEED USB 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-CY7C65113C-SXC | 448-CY7C65113C-SXC-ND | CY7C65113C-SXC | CY7C65113C-SXC |
| Product Name | SOIC Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB |
| Serial Interface | I2C, USB | USB | I²C; USB; I²C, USB | I²C; USB; I²C, USB |
| Package Type | Other; Tube | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| ROM Type | OTP | OTP; OTP (8kB) |