Infineon Technologies AG 16KB SSOP Embedded Microcontroller MCU CY7C64713-56PVXC

Description
IC MCU USB EZ FX1 16KB 56-SSOP Product overview: CY7C64713-56PVXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16KB, SSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C64713-56PVXC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU USB EZ FX1 16KB 56-SSOP Product overview: CY7C64713-56PVXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16KB, SSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C64713-56PVXC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16KB SSOP Embedded Microcontroller MCU - 769-CY7C64713-56PVXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16KB SSOP Embedded Microcontroller MCU
769-CY7C64713-56PVXC
16KB SSOP Embedded Microcontroller MCU 769-CY7C64713-56PVXC
IC MCU USB EZ FX1 16KB 56-SSOP Product overview: CY7C64713-56PVXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16KB, SSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C64713-56PVXC can be used for catalog matching and distributor lookup.

IC MCU USB EZ FX1 16KB 56-SSOP Product overview: CY7C64713-56PVXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16KB, SSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C64713-56PVXC can be used for catalog matching and distributor lookup.

Supplier's Site
Application Specific Microcontrollers - CY7C64713-56PVXC-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
CY7C64713-56PVXC-ND
Application Specific Microcontrollers CY7C64713-56PVXC-ND
IC MCU USB EZ FX1 16KB 56-SSOP

IC MCU USB EZ FX1 16KB 56-SSOP

Buy Now Datasheet
Application Specific Microcontrollers - CY7C64713-56PVXC - ODG (Origin Data Global)
Shenzhen, China
Application Specific Microcontrollers
CY7C64713-56PVXC
Application Specific Microcontrollers CY7C64713-56PVXC
IC MCU USB EZ FX1 16KB 56-SSOP

IC MCU USB EZ FX1 16KB 56-SSOP

Supplier's Site Datasheet
Application Specific Microcontrollers - CY7C64713-56PVXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CY7C64713-56PVXC
Application Specific Microcontrollers CY7C64713-56PVXC
IC MCU USB EZ FX1 16KB 56-SSOP

IC MCU USB EZ FX1 16KB 56-SSOP

Buy Now
Embedded - Microcontrollers - Application Specific - CY7C64713-56PVXC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CY7C64713-56PVXC
Embedded - Microcontrollers - Application Specific CY7C64713-56PVXC
IC MCU USB EZ FX1 16KB 56-SSOP

IC MCU USB EZ FX1 16KB 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-CY7C64713-56PVXC CY7C64713-56PVXC-ND CY7C64713-56PVXC CY7C64713-56PVXC CY7C64713-56PVXC
Product Name 16KB SSOP Embedded Microcontroller MCU Application Specific Microcontrollers Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
RAM 16 KB 16 KB 16 KB 16 KB
Serial Interface I2C, USB, USART USART; USB I²C; USART; USB; I²C, USB, USART I²C; USART; USB; I²C, USB, USART
Package Type Other; Tube Other; "56-BSSOP (0.295"", 7.50mm Width)" SSOP; Other; 56-BSSOP (0.295", 7.50mm Width) SOP; SSOP; Other; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers