The CY7C64215-56LTXC is a full-speed USB controller from the enCoRe,Ñ¢ III family, featuring a powerful Harvard-architecture
IC USB CTLR 12MBPS 56QFN
IC USB CTLR 12MBPS 56QFN Product overview: CY7C64215-56LTXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C64215-56LTXC
IC USB CTLR 12MBPS 56QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY7C64215-56LTXC-ND | 769-CY7C64215-56LTXC | CY7C64215-56LTXC |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers |
| RAM | 1 KB | 1 KB | 1 KB |
| ROM Type | Flash | ||
| Supply Voltage | 3 to 5.25 volts | 3 to 5.25 volts | 3 to 5.25 volts |
| Serial Interface | USB | I2C/SPI/UART/USB | I²C; USB; I²C, USB |
| Package Type | Other; 56-VFQFN Exposed Pad | Other; Tray | Other; 56-VFQFN Exposed Pad |