Infineon Technologies AG Mcu, 8Bit, M8C, 24Mhz, Soic-18; Product Range Cypress Infineon Technologies CY7C63813-SXC

Description
CY7C63813 - Microcontroller, 8-Bit, FLASH, M8C CPU, 24MHz PDSO18
Request a Quote Datasheet
Description
CY7C63813 - Microcontroller, 8-Bit, FLASH, M8C CPU, 24MHz PDSO18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C63813-SXC - Rochester Electronics
Newburyport, MA, United States
CY7C63813 - Microcontroller, 8-Bit, FLASH, M8C CPU, 24MHz PDSO18

CY7C63813 - Microcontroller, 8-Bit, FLASH, M8C CPU, 24MHz PDSO18

Supplier's Site Datasheet
Mcu, 8Bit, M8C, 24Mhz, Soic-18; Product Range Cypress Infineon Technologies - 22AC8120 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, M8C, 24Mhz, Soic-18; Product Range Cypress Infineon Technologies
22AC8120
Mcu, 8Bit, M8C, 24Mhz, Soic-18; Product Range Cypress Infineon Technologies 22AC8120
MCU, 8BIT, M8C, 24MHZ, SOIC-18; Product Range:EZ-USB Family FX2LP Series Microcontrollers; Architecture:M8C; MCU Core Size:8bit; Program Memory Size:8KB; RAM Memory Size:256KB; CPU Speed:24MHz; No. of I/O s:16I/O s; MCU Case RoHS Compliant: Yes

MCU, 8BIT, M8C, 24MHZ, SOIC-18; Product Range:EZ-USB Family FX2LP Series Microcontrollers; Architecture:M8C; MCU Core Size:8bit; Program Memory Size:8KB; RAM Memory Size:256KB; CPU Speed:24MHz; No. of I/O s:16I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C63813-SXC 22AC8120
Product Name Mcu, 8Bit, M8C, 24Mhz, Soic-18; Product Range Cypress Infineon Technologies
Data Bus 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete
ROM Type Flash
Package Type SOIC; Other; SOIC18
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers