IC MCU 8K LS USB/PS-2 24-DIP
IC MCU 8K LS USB/PS-2 24-DIP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY7C63743-PC-ND | CY7C63743-PC |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 0.2560 KB | 0.2560 KB |
| ROM Type | OTP | |
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts |
| Serial Interface | USB | USB; PS/2, USB |
| Package Type | CDIP; Other; "24-DIP (0.300"", 7.62mm)" | CDIP; Other; 24-DIP (0.300\", 7.62mm) |