IC MCU 8K USB LS PERIPH 48SSOP Product overview: CY7C63413-PVC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C63413-PVC can be used for catalog matching and distributor lookup.
IC MCU 8K USB LS PERIPH 48SSOP
IC MCU 8K USB LS PERIPH 48SSOP
IC MCU 8K USB LS PERIPH 48SSOP
IC MCU 8K USB LS PERIPH 48SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-CY7C63413-PVC | 448-CY7C63413-PVC-ND | CY7C63413-PVC | CY7C63413-PVC | CY7C63413-PVC |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |
| Serial Interface | PS/2, USB | USB | USB; PS/2, USB | USB; PS/2, USB | |
| Package Type | Other; Tube | Other; "48-BSSOP (0.295"", 7.50mm Width)" | SOP; SSOP; Other; 48-BSSOP (0.295\", 7.50mm Width) | SSOP; Other; 48-BSSOP (0.295", 7.50mm Width) | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| ROM Type | OTP | OTP; OTP (8kB) |