IC MCU 3K USB LS PERIPH 18-SOIC
IC MCU 3K USB LS PERIPH 18-SOIC Product overview: CY7C63231A-SC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SOIC, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C63231A-SC can be used for catalog matching and distributor lookup.
IC MCU 3K USB LS PERIPH 18-SOIC
IC MCU 3K USB LS PERIPH 18-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY7C63231A-SC-ND | 769-CY7C63231A-SC | CY7C63231A-SC | CY7C63231A-SC |
| Product Name | Application Specific Microcontrollers | SOIC Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 0.0960 KB | 0.0960 KB | 0.0960 KB | |
| ROM Type | OTP | |||
| Supply Voltage | 3.5 to 5.5 volts | 3.5 to 5.5 volts | ||
| Serial Interface | USB | USB | USB; USB | |
| Package Type | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |