IC MCU 4K USB MCU LS 20-DIP
IC MCU 4K USB MCU LS 20-DIP
IC MCU 4K USB MCU LS 20-DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY7C63001A-PXC-ND | CY7C63001A-PXC | CY7C63001A-PXC |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 0.1280 KB | 0.1280 KB | |
| ROM Type | OTP | ||
| Supply Voltage | 4 to 5.25 volts | 4 to 5.25 volts | |
| Serial Interface | USB | USB; USB | |
| Package Type | CDIP; Other; "20-DIP (0.300"", 7.62mm)" | CDIP; Other; 20-DIP (0.300\", 7.62mm) |