Synchronous FIFO 1.125M (128K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97)
Synchronous FIFO 1.125M (128K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97)
IC SYNC FIFO MEM 128KX9 32-PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C4291V-15JXC-ND | CY7C4291V-15JXC | CY7C4291V-15JXC |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits |