Infineon Technologies AG 25MHz Logic IC CY7C428-30DMB

Description
IC FIFO ASYNC 2KX9 30NS 28CDIP / Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-CDIP Product overview: CY7C428-30DMB from Infineon Technologies is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-CY7C428-30DMB can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FIFO ASYNC 2KX9 30NS 28CDIP / Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-CDIP Product overview: CY7C428-30DMB from Infineon Technologies is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-CY7C428-30DMB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25MHz Logic IC - 707-CY7C428-30DMB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz Logic IC
707-CY7C428-30DMB
25MHz Logic IC 707-CY7C428-30DMB
IC FIFO ASYNC 2KX9 30NS 28CDIP / Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-CDIP Product overview: CY7C428-30DMB from Infineon Technologies is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-CY7C428-30DMB can be used for catalog matching and distributor lookup.

IC FIFO ASYNC 2KX9 30NS 28CDIP / Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-CDIP Product overview: CY7C428-30DMB from Infineon Technologies is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-CY7C428-30DMB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-CY7C428-30DMB
Product Name 25MHz Logic IC
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details