Asynchronous FIFO 9K (1K x 9) Uni-Directional 50MHz 20ns 28-SOJ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CY7C425-20VXC |
| Product Name | FIFOs Memory |
| Data Rate | 50 MHz |
| Access Time | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 9 kbits |