Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 11ns 32-TQFP (7x7)
IC SYNC FIFO MEM 256X9 32-TQFP
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 11ns 32-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY7C4201V-15AC-ND | CY7C4201V-15AC | CY7C4201V-15AC |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz |
| Access Time | 11 ns | 11 ns | 11 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2 kbits | 2 kbits |