Infineon Technologies AG FIFOs Memory CY7C419-10JXC

Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)
Request a Quote
Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C419-10JXC is an asynchronous first-in first-out (FIFO) memory with a capacity of 256 x 9 bits. It operates at a maximum speed of 50 MHz, allowing for independent read and write operations. The device features low power consumption with an operating current of 35 mA and includes full and empty flags to prevent data overrun and underrun. It is designed for easy expansion in both width and depth, facilitating increased data handling capabilities without compromising throughput. The memory is available in multiple package types, including PLCC, TQFP, SOJ, and DIP, and is compatible with several other FIFO memory devices, making it a versatile choice for various applications. The CY7C419-10JXC is fabricated using advanced 0.65-micron CMOS technology, ensuring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The CY7C419-10JXC is an asynchronous first-in first-out (FIFO) memory with a capacity of 256 x 9 bits. It operates at a maximum speed of 50 MHz, allowing for independent read and write operations. The device features low power consumption with an operating current of 35 mA and includes full and empty flags to prevent data overrun and underrun. It is designed for easy expansion in both width and depth, facilitating increased data handling capabilities without compromising throughput. The memory is available in multiple package types, including PLCC, TQFP, SOJ, and DIP, and is compatible with several other FIFO memory devices, making it a versatile choice for various applications. The CY7C419-10JXC is fabricated using advanced 0.65-micron CMOS technology, ensuring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 448-CY7C419-10JXC-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
FIFOs Memory - CY7C419-10JXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C419-10JXC
FIFOs Memory CY7C419-10JXC
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 448-CY7C419-10JXC-ND CY7C419-10JXC
Product Name FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details