IC SRAM 144MBIT PAR 361FCBGA Product overview: CY7C4122KV13-106FCXC
QDR SRAM, 8MX18, CMOS, PBGA361
SRAM - Synchronous, QDR IV Memory IC 144Mb (8M x 18) Parallel 1.066GHz 361-FCBGA (21x21)
SRAM - Synchronous, QDR IV Memory IC 144Mbit Parallel 1.066 GHz 361-FCBGA (21x21)
IC SRAM 144MBIT PAR 361FCBGA
SRAM, 144MBIT, 1066MHZ, FCBGA-361; Memory Size:144Mbit; SRAM Memory Configuration:8M x 18bit; Supply Voltage Range:1.26V to 1.34V; Memory Case Style:FBGA; No. of Pins:361Pins; Access Time:50ns; Operating Temperature Min:0°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C4122KV13-106FCXC | CY7C4122KV13-106FCXC | CY7C4122KV13-106FCXC-ND | CY7C4122KV13-106FCXC | CY7C4122KV13-106FCXC | 49X8423 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Sram, 144Mbit, 1066Mhz, Fcbga-361; Memory Size Cypress Infineon Technologies | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, QDR IV; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | |
| Density | 144000 kbits | 144000 kbits | 144000 kbits | 144000 kbits | 144000 kbits | |
| Number of Words | 8000 k | |||||
| Address Bus Width | 23 bits |