SRAM - Synchronous, QDR II+ Memory IC 72Mb (2M x 36) Parallel 400MHz 165-FBGA (13x15)
IC SRAM 72MBIT PARALLEL 165FBGA Product overview: CY7C25652KV18-400BZX
QDR SRAM, 2MX36, 0.45ns, CMOS, PBGA165
SRAM - Synchronous, QDR II+ Memory IC 72Mbit Parallel 400 MHz 165-FBGA (13x15)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C25652KV18-400BZXC-ND | 774-CY7C25652KV18-400BZXC | CY7C25652KV18-400BZXC | CY7C25652KV18-400BZXC |
| Product Name | Memory | Memory IC and Storage Component | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72000 kbits | 72000 kbits | 72000 kbits | |
| Package Type | 165-LBGA | BGA; PG-BGA-165 | BGA; 165-LBGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V |