IC SRAM 72MBIT PAR 165FBGA Product overview: CY7C2564XV18-366BZXC
QDR SRAM, 4MX18, 0.45ns, CMOS, PBGA165
SRAM - Synchronous, QDR II+ Memory IC 72Mb (2M x 36) Parallel 366MHz 165-FBGA (13x15)
Sync SRAMs / TRAY
SRAM - Synchronous, QDR II+ Memory IC 72Mbit Parallel 366 MHz 165-FBGA (13x15)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C2564XV18-366BZXC | CY7C2564XV18-366BZXC | CY7C2564XV18-366BZXC-ND | 05W7502 | CY7C2564XV18-366BZXC |
| Product Name | Memory IC and Storage Component | Memory | Sync Srams / Tray Cypress Infineon Technologies | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 0.4500 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 72000 kbits | 72000 kbits | 72000 kbits | ||
| Number of Words | 2000 k |