Infineon Technologies AG Memory CY7C199CN-15PXC

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-PDIP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY7C199CN-15PXC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-PDIP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-CY7C199CN-15PXC
Memory IC and Storage Component 774-CY7C199CN-15PXC
IC SRAM 256KBIT PARALLEL 28DIP Product overview: CY7C199CN-15PXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C199CN-15PXC can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28DIP Product overview: CY7C199CN-15PXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C199CN-15PXC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sram, 256Kbit, Parallel, 15Ns 28-Dip; Memory Size Cypress Infineon Technologies - 19M3763 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, Parallel, 15Ns 28-Dip; Memory Size Cypress Infineon Technologies
19M3763
Sram, 256Kbit, Parallel, 15Ns 28-Dip; Memory Size Cypress Infineon Technologies 19M3763
SRAM, 256KBIT, PARALLEL, 15NS 28-DIP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:DIP; No. of Pins:28Pins; Access Time:15ns; Operating Temperature Min:0°C RoHS Compliant: Yes

SRAM, 256KBIT, PARALLEL, 15NS 28-DIP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:DIP; No. of Pins:28Pins; Access Time:15ns; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28DIP

IC SRAM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - CY7C199CN-15PXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-PDIP

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY7C199CN-15PXC-ND 774-CY7C199CN-15PXC 19M3763 CY7C199CN-15PXC CY7C199CN-15PXC
Product Name Memory Memory IC and Storage Component Sram, 256Kbit, Parallel, 15Ns 28-Dip; Memory Size Cypress Infineon Technologies Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP (0.300"", 7.62mm)" Tube DIP DIP; 28-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - CY14B104L-ZS45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers