The CY7C197-35VC is a 256K x 1 static RAM in a 24-lead molded SOJ package, designed for low-power digital applications requiring fast access and automatic power-down. It operates at 5V with a commercial temperature range of 0°C to +70°C and has a maximum access time of 35 ns. The device consumes 95 mA during active operation and 30 mA in standby with TTL-level inputs, or 15 mA with CMOS-level inputs. Data is accessed via address lines A0 to A17, with write and read operations controlled by chip enable (CE) and write enable (WE) signals. Output drivers are three-state and TTL-compatible, with a high-impedance state when deselected. The part includes alpha immunity through die coating and complies with specified maximum ratings for voltage, current, and temperature.
IC SRAM 256KBIT PARALLEL 24SOJ Product overview: CY7C197-35VC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C197-35VC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-CY7C197-35VC |
| Product Name | Memory IC and Storage Component |
| Memory Category | Volatile; SRAM Chip |
| Access Time | 35 ns |
| Cycle Time | 35 ns |