Home // Products // Memories // SRAM (static RAM) // Synchronous SRAM // Dual data rate (DDR) sync SRAMs // CY7C1520KV18-333BZXC
IC SRAM 72MBIT PARALLEL 165FBGA Product overview: CY7C1520KV18-333BZXC
SRAM - Synchronous, DDR II Memory IC 72Mb (2M x 36) Parallel 333MHz 165-FBGA (13x15)
SRAM - Synchronous, DDR II Memory IC 72Mbit Parallel 333 MHz 165-FBGA (13x15)
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1520KV18-333BZXC | 774-CY7C1520KV18-333BZXC | CY7C1520KV18-333BZXC-ND | CY7C1520KV18-333BZXC |
| Product Name | Memories - SRAM (static RAM) - Synchronous SRAM - Dual data rate (DDR) sync SRAMs - CY7C1520KV18-333BZXC | Memory IC and Storage Component | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits |
| Number of Words | 2 k | 2000 k | ||
| Data Bus Width | 36 bits |