SRAM - Synchronous, SDR Memory IC 72Mb (2M x 36) Parallel 167MHz 3.4ns 100-TQFP (14x20)
IC SRAM 72MBIT PAR 100TQFP Product overview: CY7C1470V33-167AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1470V33-167A
IC,SYNC SRAM,2MX36,CMOS,QFP,
SRAM - Synchronous, SDR Memory IC 72Mbit Parallel 167 MHz 3.4 ns 100-TQFP (14x20)
IC SRAM 72MBIT PARALLEL 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY7C1470V33-167AXC-ND | 774-CY7C1470V33-167AXC | 19M6881 | CY7C1470V33-167AXC | CY7C1470V33-167AXC |
| Product Name | Memory | Memory IC and Storage Component | Ic,sync Sram,2Mx36,cmos,qfp,100Pin,plastic Cypress Infineon Technologies | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits | |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 3.135V ~ 3.6V | -3.3V; 3.135 | 3.6V; 3.135V ~ 3.6V | 3.135V ~ 3.6V |