Infineon Technologies AG Memory CY7C1380D-167AXI

Description
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167MHz 3.4ns 100-TQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167MHz 3.4ns 100-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY7C1380D-167AXI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167MHz 3.4ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167MHz 3.4ns 100-TQFP (14x20)

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C1380D-167AXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C1380D-167AXI
Memory IC and Storage Component 774-CY7C1380D-167AXI
IC SRAM 18MBIT PAR 100TQFP Product overview: CY7C1380D-167AXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1380D-167AXI can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PAR 100TQFP Product overview: CY7C1380D-167AXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1380D-167AXI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CY7C1380D-167AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 167 MHz 3.4 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 167 MHz 3.4 ns 100-TQFP (14x20)

Buy Now Datasheet
Sram, 18Mbit, Parallel 3.4Ns Tqfp100; Memory Size Cypress Infineon Technologies - 19M3501 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 18Mbit, Parallel 3.4Ns Tqfp100; Memory Size Cypress Infineon Technologies
19M3501
Sram, 18Mbit, Parallel 3.4Ns Tqfp100; Memory Size Cypress Infineon Technologies 19M3501
SRAM, 18MBIT, PARALLEL 3.4NS TQFP100; Memory Size:18Mbit; SRAM Memory Configuration:1M x 18bit / 512K x 36bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:3.4ns; Product Range:- RoHS Compliant: Yes

SRAM, 18MBIT, PARALLEL 3.4NS TQFP100; Memory Size:18Mbit; SRAM Memory Configuration:1M x 18bit / 512K x 36bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:3.4ns; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY7C1380D-167AXI-ND 774-CY7C1380D-167AXI CY7C1380D-167AXI 19M3501 CY7C1380D-167AXI
Product Name Memory Memory IC and Storage Component Memory Sram, 18Mbit, Parallel 3.4Ns Tqfp100; Memory Size Cypress Infineon Technologies Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM - Synchronous, SDR; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type TQFP; 100-LQFP QFP; Tray QFP; 100-LQFP TQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104L-BA25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details