IC SRAM 9MBIT PAR 150MHZ 100TQFP Product overview: CY7C1362A-150AC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 150MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1362A-150AC can be used for catalog matching and distributor lookup.
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 150 MHz 3.5 ns 100-TQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-CY7C1362A-150AC | CY7C1362A-150AC |
| Product Name | 150MHZ Memory IC and Storage Component | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.5 ns | 3.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |