SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 133MHz 6.5ns 100-TQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: CY7C1355C-133AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1355C-133AXC
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 133 MHz 6.5 ns 100-TQFP (14x20)
IC, SRAM, 9MBIT, PARALLEL, 6.5NS TQFP100; Memory Size:9Mbit; SRAM Memory Configuration:512K x 18bit / 256K x 36bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:6.5ns; Product Range:- RoHS Compliant: Yes
IC SRAM 9MBIT PARALLEL 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY7C1355C-133AXC-ND | 774-CY7C1355C-133AXC | CY7C1355C-133AXC | CY7C1355C-133AXC | 19M3357 | CY7C1355C-133AXC |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Ic, Sram, 9Mbit, Parallel, 6.5Ns Tqfp100; Memory Size Cypress Infineon Technologies | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP | TQFP | ||
| Supply Voltage | 3.135V ~ 3.6V | -3.3V; 3.135 | 3.135V ~ 3.6V | 3.6V; 3.135V ~ 3.6V |