SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 166MHz 3.5ns 165-FBGA (13x15)
IC SRAM 9MBIT PARALLEL 165FBGA
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 166 MHz 3.5 ns 165-FBGA (13x15)
Sync SRAMs / REEL
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY7C1354CV25-166BZCTTR-ND | CY7C1354CV25-166BZCT | CY7C1354CV25-166BZCT | 53M3585 |
| Product Name | Memory | Memory | Memory | Sync Srams / Reel Cypress Infineon Technologies |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits |