IC SRAM 2MBIT PARALLEL 100TQFP Product overview: CY7C1329H-166AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1329H-166AXC
SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 166MHz 3.5ns 100-TQFP (14x20)
IC SRAM 2MBIT PARALLEL 100TQFP
IC SRAM 2MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C1329H-166AXC | CY7C1329H-166AXC-ND | CY7C1329H-166AXC | CY7C1329H-166AXC | CY7C1329H-166AXC |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.5 ns | 3.5 ns | 3.5 ns | 3.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; Tray | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP |