IC SRAM 8KBIT PARALLEL 52PLCC Product overview: CY7C131E-55JXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C131E-55JXC can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PLCC (19.13x19.13)
IC SRAM 8KBIT PARALLEL 52PLCC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C131E-55JXC | CY7C131E-55JXC | CY7C131E-55JXC | CY7C131E-55JXC |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns |
| Cycle Time | 55 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |