Infineon Technologies AG Memory CY7C128A-35VC

Description
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 24-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 24-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY7C128A-35VC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 24-SOJ

SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 24-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C128A-35VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C128A-35VC
Memory IC and Storage Component 774-CY7C128A-35VC
IC SRAM 16KBIT PARALLEL 24SOJ Product overview: CY7C128A-35VC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C128A-35VC can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL 24SOJ Product overview: CY7C128A-35VC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C128A-35VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CY7C128A-35VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 35 ns 24-SOJ

SRAM - Asynchronous Memory IC 16Kbit Parallel 35 ns 24-SOJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-CY7C128A-35VC-ND 774-CY7C128A-35VC CY7C128A-35VC
Product Name Memory Memory IC and Storage Component Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type "24-BSOJ (0.300"", 7.62mm Width)" SOJ; Tube 24-BSOJ (0.300\", 7.62mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details