SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 12ns 44-TSOP II
SRAM - Asynchronous Memory IC 512Kbit Parallel 12 ns 44-TSOP II
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C1020B-12ZXC-ND | CY7C1020B-12ZXC |
| Product Name | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) |