IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: CY7C1019D-10ZSXIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1019D-10ZSXI
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-TSOP II
IC SRAM 1MBIT PARALLEL 32TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C1019D-10ZSXIT | CY7C1019D-10ZSXIT-ND | CY7C1019D-10ZSXIT | CY7C1019D-10ZSXIT |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | |
| Cycle Time | 10 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |