IC SRAM 1.152MBIT 12NS 144TQFP / SRAM - Dual Port, Asynchronous Memory IC 1.152Mbit Parallel 12 ns 144-TQFP (20x20) Product overview: CY7C057V-12AC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CY7C057V-12AC can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 1.152Mbit Parallel 12 ns 144-TQFP (20x20)
SRAM - Dual Port, Asynchronous Memory IC 1.152Mbit Parallel 12 ns 144-TQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-CY7C057V-12AC | CY7C057V-12AC |
| Product Name | Dual Memory IC and Storage Component | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns |
| Cycle Time | 12 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |