Infineon Technologies AG Memory CY7C026A-15AXC

Description
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 100-TQFP (14x14)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C026A-15AXC is a dual-port static RAM with a memory organization of 16K x 16 bits. It features true dual-ported memory cells, allowing simultaneous access to the same memory location from both ports. The device operates at a maximum access time of 15 ns and is built using 0.35 micron CMOS technology, which optimizes speed and power consumption. Typical active current is 180 mA, while standby current is significantly low at 0.05 mA. This memory chip supports fully asynchronous operation and includes on-chip arbitration logic, semaphores for software handshaking, and interrupt flags for port-to-port communication. It can be expanded to a 32/36-bit data bus using master/slave configurations when multiple devices are used. The CY7C026A-15AXC is available in a 100-pin Pb-free Thin Quad Flat Pack package and is suitable for both commercial and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The CY7C026A-15AXC is a dual-port static RAM with a memory organization of 16K x 16 bits. It features true dual-ported memory cells, allowing simultaneous access to the same memory location from both ports. The device operates at a maximum access time of 15 ns and is built using 0.35 micron CMOS technology, which optimizes speed and power consumption. Typical active current is 180 mA, while standby current is significantly low at 0.05 mA. This memory chip supports fully asynchronous operation and includes on-chip arbitration logic, semaphores for software handshaking, and interrupt flags for port-to-port communication. It can be expanded to a 32/36-bit data bus using master/slave configurations when multiple devices are used. The CY7C026A-15AXC is available in a 100-pin Pb-free Thin Quad Flat Pack package and is suitable for both commercial and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C026A-15AXC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 100-TQFP (14x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C026A-15AXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C026A-15AXC
Memory IC and Storage Component 774-CY7C026A-15AXC
IC SRAM 256KBIT PARALLEL 100TQFP Product overview: CY7C026A-15AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C026A-15AXC can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 100TQFP Product overview: CY7C026A-15AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C026A-15AXC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CY7C026A-15AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C026A-15AXC-ND 774-CY7C026A-15AXC CY7C026A-15AXC
Product Name Memory Memory IC and Storage Component Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP; 100-LQFP QFP; Tray QFP; 100-LQFP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details