Infineon Technologies AG Clock and Timing IC CY7B9945V-5AXC

Description
IC CLK BUFF 52TQFP Product overview: CY7B9945V-5AXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY7B9945V-5AXC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CLK BUFF 52TQFP Product overview: CY7B9945V-5AXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY7B9945V-5AXC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7B9945V-5AXC is a high-speed multi-phase PLL clock buffer designed for optimizing timing in high-performance computer and communication systems. It operates with input and output frequencies ranging from 24 MHz to 200 MHz and features a maximum total timing budget (TTB,Ñ¢) of 500 ps. The device provides ten LVTTL outputs capable of driving 50 Ω terminated lines with low output-output skew of less than 200 ps. This clock buffer allows for phase adjustments in increments of 625 ps to 1300 ps, with a total adjustment range of up to ±10.4 ns. It supports multiply or divide ratios from 1 to 12 and includes a dedicated feedback output for enhanced functionality. The device is fault-tolerant, featuring selectable reference inputs that accommodate both LVTTL and LVPECL signals, ensuring reliable operation even when switching between clock sources. The CY7B9945V-5AXC operates at a supply voltage of 3.3 V and is rated for an industrial temperature range of -40 °C to +85 °C. It is packaged in a 52-pin TQFP format, making it suitable for various applications requiring precise clock distribution and minimal jitter.

Datasheet Summary
Powered by GS/AI

The CY7B9945V-5AXC is a high-speed multi-phase PLL clock buffer designed for optimizing timing in high-performance computer and communication systems. It operates with input and output frequencies ranging from 24 MHz to 200 MHz and features a maximum total timing budget (TTB,Ñ¢) of 500 ps. The device provides ten LVTTL outputs capable of driving 50 Ω terminated lines with low output-output skew of less than 200 ps. This clock buffer allows for phase adjustments in increments of 625 ps to 1300 ps, with a total adjustment range of up to ±10.4 ns. It supports multiply or divide ratios from 1 to 12 and includes a dedicated feedback output for enhanced functionality. The device is fault-tolerant, featuring selectable reference inputs that accommodate both LVTTL and LVPECL signals, ensuring reliable operation even when switching between clock sources. The CY7B9945V-5AXC operates at a supply voltage of 3.3 V and is rated for an industrial temperature range of -40 °C to +85 °C. It is packaged in a 52-pin TQFP format, making it suitable for various applications requiring precise clock distribution and minimal jitter.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-CY7B9945V-5AXC
Clock and Timing IC 728-CY7B9945V-5AXC
IC CLK BUFF 52TQFP Product overview: CY7B9945V-5AXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY7B9945V-5AXC can be used for catalog matching and distributor lookup.

IC CLK BUFF 52TQFP Product overview: CY7B9945V-5AXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY7B9945V-5AXC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-5AXC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CY7B9945V-5AXC-ND
Clock Generators, PLLs, Frequency Synthesizers CY7B9945V-5AXC-ND
Clock Buffer, Fanout Distribution IC 200MHz 1 52-LQFP

Clock Buffer, Fanout Distribution IC 200MHz 1 52-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Clocks
Product Number 728-CY7B9945V-5AXC CY7B9945V-5AXC-ND
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVTTL LVTTL
Package Type Tray Surface Mount; 52-LQFP
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B09604-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2410SXC-5-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers