IC CLK BUFF 11OUT 200MHZ 52LQFP Product overview: CY7B9945V-2AXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY7B9945V-2AXC can be used for catalog matching and distributor lookup.
Clock Buffer, Fanout Distribution IC 200MHz 1 52-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-CY7B9945V-2AXC | 448-CY7B9945V-2AXC-ND |
| Product Name | 200MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVTTL | LVTTL |
| Package Type | Tray | Surface Mount; 52-LQFP |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |
| Frequency | 200 MHz | 200 MHz |