Fanout Buffer (Distribution), Zero Delay Buffer IC 110MHz 1 32-LCC (J-Lead)
IC FANOUT BUFFER 32PLCC Product overview: CY7B9911V-5JXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY7B9911V-5JXC can be used for catalog matching and distributor lookup.
IC CLK BUFF SKEW 8OUT 32PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 448-CY7B9911V-5JXC-ND | 728-CY7B9911V-5JXC | CY7B9911V-5JXC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | |
| Bus Interface | LVTTL | LVTTL | LVTTL |
| Package Type | Surface Mount; 32-LCC (J-Lead) | Tube | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |